Status: | Unknown |
---|---|
Series: | AS Series |
RoHS: | Unknown |
Prices starting from US$0.0282
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0282
|
No stock
|
Buy Now |
Capacitance | 1500pF |
---|---|
Product Range | AS Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y1 |
Voltage Rating X | 760V |
Voltage Rating Y | 500V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a YU0AS152M090D20C0H?
Additional datasheets, footprints and schematics for YU0AS152M090D20C0H are listed on our Part Details page. You can also find images and similar parts to YU0AS152M090D20C0H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YU0AS152M090D20C0H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YU0AS152M090D20C0H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YU0AS152M090D20C0H fall under?
The YU0AS152M090D20C0H is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to YU0AS152M090D20C0H when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YU0AS152M090D20C0H you can contact the distributor directly for product support, shipping queries etc.
Is the YU0AS152M090D20C0H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YU0AS152M090D20C0H have stock available?
Authorised distributors including Farnell have stock available or on a lead time for YU0AS152M090D20C0H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YU0AS152M090D20C0H often in real-time on the comparison pages.
What if I can't find stock of YU0AS152M090D20C0H?
You can fill out our help required form which you can use to request a quote for YU0AS152M090D20C0H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.