YU0AS102M080DAMD0B Capacitors by Walsin Technology Corp

CAP 1000PF 20%

Status: Unknown
Series: AS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
-
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now

Specifications

Capacitance 1000pF
Product Range AS Series
Capacitance Tolerance ± 20%
Suppression Class X1 / Y1
Voltage Rating X 760V
Voltage Rating Y 500V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 1000Pf, 20% | Newark Electronics
CAP, 1000PF, 20% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YU0AS102M080DAMD0B?

Additional datasheets, footprints and schematics for YU0AS102M080DAMD0B are listed on our Part Details page. You can also find images and similar parts to YU0AS102M080DAMD0B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YU0AS102M080DAMD0B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YU0AS102M080DAMD0B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YU0AS102M080DAMD0B fall under?

The YU0AS102M080DAMD0B is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to YU0AS102M080DAMD0B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YU0AS102M080DAMD0B you can contact the distributor directly for product support, shipping queries etc.

Is the YU0AS102M080DAMD0B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YU0AS102M080DAMD0B have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for YU0AS102M080DAMD0B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YU0AS102M080DAMD0B often in real-time on the comparison pages.

What if I can't find stock of YU0AS102M080DAMD0B?

You can fill out our help required form which you can use to request a quote for YU0AS102M080DAMD0B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay