Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Technologies Supported | Lead Acid |
---|---|
Voltage Measuring Range DC | 6V 12V |
External Height | - |
External Width | - |
External Depth | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 50mV across operating range |
Battery Capacity | 25Ah |
Battery Technology | Lead Acid |
Operating Temperature Max | 50°C |
Operating Temperature Min | -50°C |
TESTER, BATTERY, SLA | element14 |
Where can I find additional details, specifications and documents for a YSP-117?
Additional datasheets, footprints and schematics for YSP-117 are listed on our Part Details page. You can also find images and similar parts to YSP-117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YSP-117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YSP-117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YSP-117 fall under?
The YSP-117 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Testers.
Can I view similar or alternative parts?
You can view similar parts to YSP-117 when available in the Battery Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YSP-117 you can contact the distributor directly for product support, shipping queries etc.
Is the YSP-117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YSP-117 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for YSP-117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YSP-117 often in real-time on the comparison pages.
What if I can't find stock of YSP-117?
You can fill out our help required form which you can use to request a quote for YSP-117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.