Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
4,109
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
TE Store
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now |
Resistance | 3.92kohm |
---|---|
Product Range | R Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 2.3mm |
External Length / Height | 6.3mm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +155°C |
Resistor Mounting | Through Hole |
Yr1 0.1% 3K92 |Neohm Te Connectivity YR1B3K92CC | Newark Electronics |
Metal Film Resistors-Through Hole YR1 0.1% 3K92 | Rapid Electronics |
Precision metal film resistor 0.1% 3K92 | RS |
Res Thin Film 3.92K Ohm 0.1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
R Series Axial Through Hole Fixed Resistor 3.92kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity YR1B3K92CC | RS Americas |
Resistor 0.1% 3K92 | element14 |
TE Connectivity - AMP Metal Film Resistor YR1 0.1% 3K92 | Distrelec |
Special Order: YR1 0.1% 3K92 Resistance Value: 3.92K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 6.3 x 2.3 mm Through-Hole Resistor | 3.92K Ω Thin Film Precision Resistor .1 % | Part Number: YR1B3K92CC | Internal Number: 2-1676914-3 | 6.3 x 2.3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a YR1B3K92CC?
Additional datasheets, footprints and schematics for YR1B3K92CC are listed on our Part Details page. You can also find images and similar parts to YR1B3K92CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YR1B3K92CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B3K92CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YR1B3K92CC fall under?
The YR1B3K92CC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to YR1B3K92CC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B3K92CC you can contact the distributor directly for product support, shipping queries etc.
Is the YR1B3K92CC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YR1B3K92CC have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, RS and Avnet America have stock available or on a lead time for YR1B3K92CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YR1B3K92CC often in real-time on the comparison pages.
What if I can't find stock of YR1B3K92CC?
You can fill out our help required form which you can use to request a quote for YR1B3K92CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.