Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
2,000
in stock
|
Buy Now | |
element14
from US$0.26
|
16,673
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
16,623
in stock
|
Buy Now | |
Farnell
from US$0.20
|
16,623
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.61
|
3,955
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
16
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | R Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 2.3mm |
External Length / Height | 6.3mm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +155°C |
Resistor Mounting | Through Hole |
Resistor 0.1% 100R | element14 |
Metal Film Resistors | Newark Electronics |
RES, 100R, 0.10%, 250MW, AXIAL | Farnell |
YR1 0.1% 100R Resistance Value: 100 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 6.3 x 2.3 mm Through-Hole Resistor | 100 Ω Thin Film Precision Resistor .1 % | Part Number: YR1B100RCC | Internal Number: 1622796-2 | 6.3 x 2.3 mm | TE Connectivity | TE Store |
Precision metal film resistor 0.1% 100R | RS |
Resistors R Series Metal Film Power Rating 0.25W 100 Ohms Tolerance 0.1% | TE Connectivity YR1B100RCC | RS Americas |
Res Thin Film 100 Ohm 0.1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Where can I find additional details, specifications and documents for a YR1B100RCC?
Additional datasheets, footprints and schematics for YR1B100RCC are listed on our Part Details page. You can also find images and similar parts to YR1B100RCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YR1B100RCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B100RCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YR1B100RCC fall under?
The YR1B100RCC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to YR1B100RCC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B100RCC you can contact the distributor directly for product support, shipping queries etc.
Is the YR1B100RCC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YR1B100RCC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and TE Store have stock available or on a lead time for YR1B100RCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YR1B100RCC often in real-time on the comparison pages.
What if I can't find stock of YR1B100RCC?
You can fill out our help required form which you can use to request a quote for YR1B100RCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.