YQS8065 Sensors by Amphenol

See YM current Limiter Range, 20 / Bulk

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.16

Distributor Stock
Logo for Farnell
Farnell
from US$1.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.16
990
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.53
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.67
-
Buy Now
Logo for element14
element14
from US$1.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Thermistor, Ptc, 265Vac, 20 Ohm Rohs Compliant: Yes |Amphenol Advanced Sensors YQS8065 | Newark Electronics
YQ Series 20 O 265 V Radial PTC Thermistor | Future Electronics
Thermistor PTC 20 Ohm 20% 2-Pin Radial Bulk | Avnet America
Sensor, See Ym Current Limiter Range, 20 | Amphenol Advanced Sensors YQS8065 | RS Americas
THERMISTOR, PTC, 265VAC, 20 OHM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YQS8065?

Additional datasheets, footprints and schematics for YQS8065 are listed on our Part Details page. You can also find images and similar parts to YQS8065 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YQS8065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YQS8065 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YQS8065 fall under?

The YQS8065 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to YQS8065 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YQS8065 you can contact the distributor directly for product support, shipping queries etc.

Is the YQS8065 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YQS8065 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for YQS8065.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YQS8065 often in real-time on the comparison pages.

What if I can't find stock of YQS8065?

You can fill out our help required form which you can use to request a quote for YQS8065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay