Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
856
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
856
in stock
|
Buy Now | |
element14
from US$0.92
|
856
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now |
Thermistor, Ptc, 50V, 100 Ohm Rohs Compliant: Yes |Amphenol Advanced Sensors YQS5856PTF | Newark Electronics |
THERMISTOR, PTC, 50V, 100 OHM | element14 |
100 | Heilind Electronics |
Thermistor PTC 100 Ohm 20% 2-Pin Radial Bulk | Avnet America |
Sensor, 100 | Amphenol Advanced Sensors YQS5856PTF | RS Americas |
Where can I find additional details, specifications and documents for a YQS5856PTF?
Additional datasheets, footprints and schematics for YQS5856PTF are listed on our Part Details page. You can also find images and similar parts to YQS5856PTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YQS5856PTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YQS5856PTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YQS5856PTF fall under?
The YQS5856PTF is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to YQS5856PTF when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YQS5856PTF you can contact the distributor directly for product support, shipping queries etc.
Is the YQS5856PTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YQS5856PTF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for YQS5856PTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YQS5856PTF often in real-time on the comparison pages.
What if I can't find stock of YQS5856PTF?
You can fill out our help required form which you can use to request a quote for YQS5856PTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.