YPEL6250T Sensors by Amphenol

Over-Current Protection, 625025% @ 25C / Bulk

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Newark
Newark
from US$0.86
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.78
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Over-Current Protection, 6250 25% @ 25 C/Bulk |Amphenol Advanced Sensors YPEL6250T | Newark Electronics
Thermistor PTC 6.25k Ohm 25% 2-Pin Radial Bulk | Avnet America
Sensor, Over-Current Protection, 6250? 25% @ 25C | Amphenol Advanced Sensors YPEL6250T | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YPEL6250T?

Additional datasheets, footprints and schematics for YPEL6250T are listed on our Part Details page. You can also find images and similar parts to YPEL6250T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YPEL6250T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YPEL6250T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YPEL6250T fall under?

The YPEL6250T is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to YPEL6250T when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YPEL6250T you can contact the distributor directly for product support, shipping queries etc.

Is the YPEL6250T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YPEL6250T have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for YPEL6250T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YPEL6250T often in real-time on the comparison pages.

What if I can't find stock of YPEL6250T?

You can fill out our help required form which you can use to request a quote for YPEL6250T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay