YP1AC221K060D20C7H Capacitors by Walsin Technology Corp

CAP 220PF 10%

Status: Unknown
Series: AC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0396

Distributor Stock
Logo for Farnell
Farnell
from US$0.0450
9,587
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
9,587
in stock
Buy Now
Logo for element14
element14
from US$0.0396
9,587
in stock
Buy Now

Specifications

Capacitance 220pF
Product Range AC Series
Capacitance Tolerance ± 10%
Suppression Class X1 / Y2
Voltage Rating X 440V
Voltage Rating Y 300V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 220Pf, 10% Rohs Compliant: Yes |Walsin YP1AC221K060D20C7H | Newark Electronics
CAP, 220PF, 10% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YP1AC221K060D20C7H?

Additional datasheets, footprints and schematics for YP1AC221K060D20C7H are listed on our Part Details page. You can also find images and similar parts to YP1AC221K060D20C7H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YP1AC221K060D20C7H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YP1AC221K060D20C7H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YP1AC221K060D20C7H fall under?

The YP1AC221K060D20C7H is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to YP1AC221K060D20C7H when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YP1AC221K060D20C7H you can contact the distributor directly for product support, shipping queries etc.

Is the YP1AC221K060D20C7H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YP1AC221K060D20C7H have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for YP1AC221K060D20C7H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YP1AC221K060D20C7H often in real-time on the comparison pages.

What if I can't find stock of YP1AC221K060D20C7H?

You can fill out our help required form which you can use to request a quote for YP1AC221K060D20C7H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay