Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 22-14AWG Insulated Terminals |
Crimp Application | Insulated Terminals |
Crimp Size | 22AWG to 14AWG |
RoHS Compliant | NA |
Tools, Ratchet Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a YNM112?
Additional datasheets, footprints and schematics for YNM112 are listed on our Part Details page. You can also find images and similar parts to YNM112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YNM112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YNM112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YNM112 fall under?
The YNM112 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to YNM112 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YNM112 you can contact the distributor directly for product support, shipping queries etc.
Is the YNM112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YNM112 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for YNM112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YNM112 often in real-time on the comparison pages.
What if I can't find stock of YNM112?
You can fill out our help required form which you can use to request a quote for YNM112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.