Status: | Unknown |
---|---|
Series: | YLN Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,460
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
15,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
5,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
130
in stock
|
Buy Now | |
element14
from US$0.21
|
130
in stock
|
Buy Now | |
Farnell
from US$0.10
|
130
in stock
|
Buy Now | |
Sorelec
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now |
Product Range | YLN Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 4.5mm |
For Use With | 4.5mm Pitch/Disconnectable Crimp Style Wire-To-Wire Connectors |
SVHC | No SVHC (27-Jun-20 |
RoHS Compliant | Yes |
| Heilind Electronics |
YLN Plug 2 way | RS |
Plug Housing, 2Pos, Pa 66, Natural | Newark Electronics |
2 Position 4.5 mm Disconnectable Crimp Style Wire to Wire Connector | Future Electronics |
Where can I find additional details, specifications and documents for a YLNP-02V?
Additional datasheets, footprints and schematics for YLNP-02V are listed on our Part Details page. You can also find images and similar parts to YLNP-02V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YLNP-02V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YLNP-02V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YLNP-02V fall under?
The YLNP-02V is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to YLNP-02V when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YLNP-02V you can contact the distributor directly for product support, shipping queries etc.
Is the YLNP-02V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for YLNP-02V have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and element14 have stock available or on a lead time for YLNP-02V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YLNP-02V often in real-time on the comparison pages.
What if I can't find stock of YLNP-02V?
You can fill out our help required form which you can use to request a quote for YLNP-02V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.