Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.77
|
3
in stock
|
Buy Now | |
TTI Europe
from US$35.36
|
76
in stock
|
Buy Now | |
Boersig
from US$29.97
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$30.02
|
3
in stock
|
Buy Now | |
element14
from US$25.04
|
3
in stock
|
Buy Now | |
Avnet America
from US$22.80
|
-
|
Buy Now | |
TE Store
from US$15.65
|
-
|
Buy Now |
Connector Code | A |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 2.8mm, .11in |
Height | 26.4mm, 1.039in |
Length | 1.296in, 32.9mm |
Width | 50.8mm, 2in |
Nominal Voltage Architecture | 500V, 42V, 24V, 550V, 90V, 125V, 240V, 48V, 12V, 600V, 80V |
Operating Voltage | 600VDC |
Centerline (Pitch) | .409in, 10.4mm |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Housing, Plug, 2Pos, Black Rohs Compliant: Yes |Te Connectivity YHVA280-2PHI-4MM-A | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS, BLACK | element14 |
Connector Housing Sealed Wire to Board Receptacle 2-Position 10.4mm Straight Cable Mount | Avnet America |
HVA280-2PHI XE,4SQMM,KEY A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Device | Automotive Housing | Part Number: YHVA280-2PHI-4MM-A | Internal Number: YHVA280-2PHI-4MM-A | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a YHVA280-2PHI-4MM-A?
Additional datasheets, footprints and schematics for YHVA280-2PHI-4MM-A are listed on our Part Details page. You can also find images and similar parts to YHVA280-2PHI-4MM-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YHVA280-2PHI-4MM-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YHVA280-2PHI-4MM-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YHVA280-2PHI-4MM-A fall under?
The YHVA280-2PHI-4MM-A is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to YHVA280-2PHI-4MM-A when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YHVA280-2PHI-4MM-A you can contact the distributor directly for product support, shipping queries etc.
Is the YHVA280-2PHI-4MM-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YHVA280-2PHI-4MM-A have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for YHVA280-2PHI-4MM-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YHVA280-2PHI-4MM-A often in real-time on the comparison pages.
What if I can't find stock of YHVA280-2PHI-4MM-A?
You can fill out our help required form which you can use to request a quote for YHVA280-2PHI-4MM-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.