Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
LAN Category | Cat5 |
Wire Gauge | 26AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Pairs | 4 Pair |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 34AWG |
Voltage Rating | 72V |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 5.2mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable, Cat5 Ftp, 100M | Newark Electronics |
CABLE, CAT5 FTP, 100M | Farnell |
Where can I find additional details, specifications and documents for a YE01962+00B100?
Additional datasheets, footprints and schematics for YE01962+00B100 are listed on our Part Details page. You can also find images and similar parts to YE01962+00B100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YE01962+00B100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YE01962+00B100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YE01962+00B100 fall under?
The YE01962+00B100 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to YE01962+00B100 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YE01962+00B100 you can contact the distributor directly for product support, shipping queries etc.
Is the YE01962+00B100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YE01962+00B100 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for YE01962+00B100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YE01962+00B100 often in real-time on the comparison pages.
What if I can't find stock of YE01962+00B100?
You can fill out our help required form which you can use to request a quote for YE01962+00B100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.