Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | - |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Green |
No. of Max Strands x Strand Size | Solid |
Conductor Material | Copper |
Jacket Material | LSZH |
External Diameter | 6.3mm |
Voltage Rating | 1kV |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Foil Shield |
Conductor Make-up | 1 / 0.8 mm |
Outer Diameter | 6.3mm |
Wire | Transfer Multisort Elektronik |
Cable EIB-H(ST)H 2X2X0.8LG | RS |
Cable, Bus, Lszh, 2 Pair, Grn, 100M | Newark Electronics |
CABLE, BUS, LSZH, 2 PAIR, GRN, 100M | element14 |
Where can I find additional details, specifications and documents for a YE00906.00100?
Additional datasheets, footprints and schematics for YE00906.00100 are listed on our Part Details page. You can also find images and similar parts to YE00906.00100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YE00906.00100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YE00906.00100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YE00906.00100 fall under?
The YE00906.00100 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to YE00906.00100 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YE00906.00100 you can contact the distributor directly for product support, shipping queries etc.
Is the YE00906.00100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YE00906.00100 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for YE00906.00100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YE00906.00100 often in real-time on the comparison pages.
What if I can't find stock of YE00906.00100?
You can fill out our help required form which you can use to request a quote for YE00906.00100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.