Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS33Z21RV0010000 |
No distributors results available
Cap Material | Metal |
---|---|
Sealing Cap Material | Aluminum |
Sealing Cap Plating Material | Black Zinc-Nickel Alloy |
Sealing Gasket Material | Silicone |
Length | 5in, 127mm |
Cap to Flange Attachment | Wire Rope with PTFE Coating |
Accessory Type | Protective Cover |
Shell Size | 21 |
Sealable | Yes |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Where can I find additional details, specifications and documents for a YDTS33Z21RV0010000?
Additional datasheets, footprints and schematics for YDTS33Z21RV0010000 are listed on our Part Details page. You can also find images and similar parts to YDTS33Z21RV0010000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS33Z21RV0010000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS33Z21RV0010000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS33Z21RV0010000 fall under?
The YDTS33Z21RV0010000 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to YDTS33Z21RV0010000 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS33Z21RV0010000 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS33Z21RV0010000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS33Z21RV0010000 have stock available?
There is no stock from authorised distributors for YDTS33Z21RV0010000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS33Z21RV0010000 often in real-time on the comparison pages.
What if I can't find stock of YDTS33Z21RV0010000?
You can fill out our help required form which you can use to request a quote for YDTS33Z21RV0010000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.