Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS26Z25-24ACV001 |
No distributors results available
Shell Plating Material | Black Zinc Nickel |
---|---|
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum 6061-T6 |
Number of Signal Positions | 0 |
Number of Power Positions | 24 |
Number of Positions | 24 |
Preloaded | No |
Contact Current Rating (Max) | 23A |
Contact Layout Arrangement | 25 – 24 |
Contact Type | Less Pin |
Reverse Gender | No |
Wire Size | 2.08 – 3.31mm², 14 – 12AWG |
Alignment Keyed | Clocking |
Polarization Code | C |
Mating Retention | With |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Shielded | Yes |
Connector Style | Plug |
Sealable | Yes |
Shell Type | Straight Plug |
Shell Size | 25 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Where can I find additional details, specifications and documents for a YDTS26Z25-24ACV001?
Additional datasheets, footprints and schematics for YDTS26Z25-24ACV001 are listed on our Part Details page. You can also find images and similar parts to YDTS26Z25-24ACV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS26Z25-24ACV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS26Z25-24ACV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS26Z25-24ACV001 fall under?
The YDTS26Z25-24ACV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS26Z25-24ACV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS26Z25-24ACV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS26Z25-24ACV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS26Z25-24ACV001 have stock available?
There is no stock from authorised distributors for YDTS26Z25-24ACV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS26Z25-24ACV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS26Z25-24ACV001?
You can fill out our help required form which you can use to request a quote for YDTS26Z25-24ACV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.