Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS26Z15-05BCV001 |
No distributors results available
Shell Material | Aluminum 6061-T6 |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc Nickel |
Hermetically Sealed | No |
Preloaded | No |
Number of Power Positions | 5 |
Number of Positions | 5 |
Number of Signal Positions | 0 |
Contact Layout Arrangement | 15 – 5 |
Contact Current Rating (Max) | 13A |
Reverse Gender | No |
Contact Type | Less Socket |
Wire Size | 20 – 16AWG, .52 – 1.31mm² |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Mating Retention | With |
Polarization Code | C |
Circuit Application | Power |
Sealable | Yes |
Shielded | Yes |
Shell Type | Straight Plug |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Shell Size | 15 |
Connector System | Cable-to-Panel |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Where can I find additional details, specifications and documents for a YDTS26Z15-05BCV001?
Additional datasheets, footprints and schematics for YDTS26Z15-05BCV001 are listed on our Part Details page. You can also find images and similar parts to YDTS26Z15-05BCV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS26Z15-05BCV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS26Z15-05BCV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS26Z15-05BCV001 fall under?
The YDTS26Z15-05BCV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS26Z15-05BCV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS26Z15-05BCV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS26Z15-05BCV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS26Z15-05BCV001 have stock available?
There is no stock from authorised distributors for YDTS26Z15-05BCV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS26Z15-05BCV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS26Z15-05BCV001?
You can fill out our help required form which you can use to request a quote for YDTS26Z15-05BCV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.