Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS26W25-20PAC001 |
Prices starting from US$179.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$179.06
|
-
|
Buy Now |
Shell Plating Material | Cadmium, O.D. |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Shell Material | Aluminum 6061-T6 |
Number of Power Positions | 20 |
Number of Positions | 30 |
Preloaded | No |
Number of Signal Positions | 10 |
Reverse Gender | No |
Contact Layout Arrangement | 25 – 20 |
Contact Current Rating (Max) | 43A |
Contact Type | Less Pin |
Wire Size | 10 – 8AWG, 5.26 – 8.37mm² |
Alignment Keyed | Clocking |
Mating Retention | With |
Connector Mounting Type | Panel |
Polarization Code | C |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal |
Product Type | Connector |
Connector Style | Plug |
Shell Type | Straight Plug |
Sealable | Yes |
Shielded | Yes |
Shell Size | 25 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector MIL-DTL-38999 Plug 30 Position Pin Contact Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a YDTS26W25-20PAC001?
Additional datasheets, footprints and schematics for YDTS26W25-20PAC001 are listed on our Part Details page. You can also find images and similar parts to YDTS26W25-20PAC001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS26W25-20PAC001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS26W25-20PAC001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS26W25-20PAC001 fall under?
The YDTS26W25-20PAC001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS26W25-20PAC001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS26W25-20PAC001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS26W25-20PAC001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS26W25-20PAC001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS26W25-20PAC001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS26W25-20PAC001 often in real-time on the comparison pages.
What if I can't find stock of YDTS26W25-20PAC001?
You can fill out our help required form which you can use to request a quote for YDTS26W25-20PAC001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.