Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS26W21-16PAC001 |
Prices starting from US$160.55
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$160.55
|
-
|
Buy Now |
Shell Plating Material | Cadmium, O.D. |
---|---|
Weight | 40.6g, .0896lb |
Fluid Type | M2-V, MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, Coolanol 25, SEA-AMS1424 Type I |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Elastomer Sealed |
Shell Material | Aluminum 6061-T6 |
Environmental Protection | Yes |
Feedthrough Type | No |
Number of Signal Positions | 0 |
Number of Power Positions | 16 |
Preloaded | No |
Keying & Polarized Position Locations | A |
Factory Installed Backshell | No |
Number of Positions | 16 |
Keying | Key Polarization A |
Contact Type | Less Pin |
Reverse Gender | No |
Contact Layout Arrangement | 21 – 16 |
Contact Quantity (Size 16) | 16 |
Contact Current Rating (Max) | 13A |
Assembly Length | 31mm, 1.22in |
Wire Size | .52 – 1.31mm², 20 – 16AWG |
Accepts Wire Insulation Diameter Range | .065 – .109in, 1.65 – 2.77mm |
Voltage | 2300Vrms |
Operating Voltage | 1250VDC, 900VAC |
Alignment Keyed | Clocking |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Polarization Code | C |
Connector Mounting Type | Panel |
Mating Retention Type | Triple Start Threaded |
Mating Retention | With |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Connector System | Cable-to-Panel |
Shell Size | 21 |
Shell Type | Straight Plug |
Assembly Type | Electrical Connector |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Connector Style | Plug |
Product Type | Connector |
Sealable | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Plug 16 Position Pin Contact Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a YDTS26W21-16PAC001?
Additional datasheets, footprints and schematics for YDTS26W21-16PAC001 are listed on our Part Details page. You can also find images and similar parts to YDTS26W21-16PAC001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS26W21-16PAC001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS26W21-16PAC001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS26W21-16PAC001 fall under?
The YDTS26W21-16PAC001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS26W21-16PAC001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS26W21-16PAC001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS26W21-16PAC001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS26W21-16PAC001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS26W21-16PAC001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS26W21-16PAC001 often in real-time on the comparison pages.
What if I can't find stock of YDTS26W21-16PAC001?
You can fill out our help required form which you can use to request a quote for YDTS26W21-16PAC001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.