Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS26F44420SNS250 |
Prices starting from US$361.52
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$361.52
|
-
|
Buy Now |
Entry Style | Rear Insertion |
---|---|
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Fluid Type | SEA-AMS1424 Type I, MIL-PRF-23699, MIL-PRF-7808, M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, Coolanol 25, MIL-DTL-83133 (JP-8) |
Environmental Protection Type | Elastomer Sealed |
Shell Material | Aluminum |
Shell Plating Material | Nickel |
Feedthrough Type | No |
Environmental Protection | Yes |
Factory Installed Backshell | No |
Number of Positions | 8 |
Number of Power Positions | 8 |
Preloaded | No |
Keying | Key Polarization N |
Keying & Polarized Position Locations | N |
Contact Quantity (Size 20) | 4 |
Contact Type | Socket |
Contact Layout Arrangement | 25 – 44420 |
Assembly Length | 31mm, 1.22in |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Mating Retention | With |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | Without |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shell Type | Plug |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Sealable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 25 |
Operating Temperature Range | -85 – 392°C, -65 – 200°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Plug 8 Position Socket Contact Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a YDTS26F44420SNS250?
Additional datasheets, footprints and schematics for YDTS26F44420SNS250 are listed on our Part Details page. You can also find images and similar parts to YDTS26F44420SNS250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS26F44420SNS250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS26F44420SNS250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS26F44420SNS250 fall under?
The YDTS26F44420SNS250 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS26F44420SNS250 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS26F44420SNS250 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS26F44420SNS250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS26F44420SNS250 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS26F44420SNS250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS26F44420SNS250 often in real-time on the comparison pages.
What if I can't find stock of YDTS26F44420SNS250?
You can fill out our help required form which you can use to request a quote for YDTS26F44420SNS250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.