Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS26F21-39PCV001 |
Shell Plating Material | Electroless Nickel |
---|---|
Fluid Type | MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-DTL-83133 (JP-8) |
Hermetically Sealed | No |
Shell Material | Aluminum 6061-T6 |
Insulation Material | Hard Dielectric/Silicone |
Number of Power Positions | 2 |
Preloaded | No |
Number of Positions | 39 |
Number of Signal Positions | 37 |
Contact Type | Pin |
Contact Layout Arrangement | 21 – 39 |
Contact Current Rating (Max) | 13A |
Reverse Gender | No |
Wire Size | .52 – 1.31mm², 20 – 16AWG |
Alignment Keyed | Clocking |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Polarization Code | C |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Connector System | Cable-to-Panel |
Shell Type | Straight Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Shell Size | 21 |
Sealable | Yes |
Connector Style | Plug |
Shielded | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector MIL-DTL-38999 Plug 39 Position Pin Contact Cable Mount Crimp | Avnet America |
Circular Connector, Plug ASSY | TE Connectivity YDTS26F21-39PCV001 | RS Americas |
Where can I find additional details, specifications and documents for a YDTS26F21-39PCV001?
Additional datasheets, footprints and schematics for YDTS26F21-39PCV001 are listed on our Part Details page. You can also find images and similar parts to YDTS26F21-39PCV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS26F21-39PCV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS26F21-39PCV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS26F21-39PCV001 fall under?
The YDTS26F21-39PCV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS26F21-39PCV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS26F21-39PCV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS26F21-39PCV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS26F21-39PCV001 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for YDTS26F21-39PCV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS26F21-39PCV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS26F21-39PCV001?
You can fill out our help required form which you can use to request a quote for YDTS26F21-39PCV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.