Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS24Y15-35PAV001 |
Prices starting from US$166.30
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$166.30
|
-
|
Buy Now |
Fluid Type | MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, MIL-PRF-7808, MIL-PRF-23699, M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8) |
---|---|
O-Ring Material | Silicone |
Insulation Material | Glass/Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Keying | Keyway Polarization A |
Number of Power Positions | 37 |
Factory Installed Backshell | No |
Preloaded | Yes |
Keying & Polarized Position Locations | A |
Number of Positions | 37 |
Contact Quantity (Size 20) | 61 |
Contact Type | Pin |
Contact Layout Arrangement | 15 – 35 |
Contact Quantity (Size 22D) | 37 |
Assembly Length | 30.1mm, 1.185in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Polarization Code | A |
Mating Retention | With |
Connector Mounting Type | Panel |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shell Type | Jam Nut Receptacle |
Sealable | Yes |
Shielded | Yes |
Product Type | Connector |
Assembly Type | Electrical Connector |
Shell Size | J (61) |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 37 Position Pin Contact Jam Nut Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDTS24Y15-35PAV001?
Additional datasheets, footprints and schematics for YDTS24Y15-35PAV001 are listed on our Part Details page. You can also find images and similar parts to YDTS24Y15-35PAV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS24Y15-35PAV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS24Y15-35PAV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS24Y15-35PAV001 fall under?
The YDTS24Y15-35PAV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS24Y15-35PAV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS24Y15-35PAV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS24Y15-35PAV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS24Y15-35PAV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS24Y15-35PAV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS24Y15-35PAV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS24Y15-35PAV001?
You can fill out our help required form which you can use to request a quote for YDTS24Y15-35PAV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.