Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS24Y15-35CNV001 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Peripheral Seal Material | Silicone |
---|---|
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-5606, M2-V, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-23699, MIL-PRF-7808 |
Environmental Protection Type | Hermetically Sealed |
Hermetically Sealed | Yes |
O-Ring Material | Silicone |
Shell Material | Stainless Steel |
Feedthrough Type | No |
Environmental Protection | Yes |
Insulation Material | Glass/Silicone |
Number of Power Positions | 31 |
Number of Positions | 31 |
Preloaded | Yes |
Keying | Keyway Polarization N |
Keying & Polarized Position Locations | N |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 5 |
Contact Quantity (Size 22D) | 37 |
Contact Layout Arrangement | 15 – 35 |
Contact Type | Pin |
Assembly Length | 1.098in, 27.9mm |
Pigtail Length | 3.17 – 4.45mm, .125 – .175in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Panel Mount Feature Type | Solder Mount |
Mating Retention | With |
Panel Mount Feature | With |
Flange | Jam Nut |
Polarization Code | N |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Panel |
Shielded | Yes |
Shell Size | 15 |
Assembly Type | Electrical Connector |
Shell Type | Jam Nut Receptacle |
Sealable | Yes |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 37 Position Pin Contact Jam Nut Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDTS24Y15-35CNV001?
Additional datasheets, footprints and schematics for YDTS24Y15-35CNV001 are listed on our Part Details page. You can also find images and similar parts to YDTS24Y15-35CNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS24Y15-35CNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS24Y15-35CNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS24Y15-35CNV001 fall under?
The YDTS24Y15-35CNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS24Y15-35CNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS24Y15-35CNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS24Y15-35CNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS24Y15-35CNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS24Y15-35CNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS24Y15-35CNV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS24Y15-35CNV001?
You can fill out our help required form which you can use to request a quote for YDTS24Y15-35CNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.