Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS24Y13-35PAV001 |
Prices starting from US$123.25
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$123.25
|
-
|
Buy Now |
Insulation Material | Glass/Silicone |
---|---|
Peripheral Seal Material | Silicone |
Hermetically Sealed | Yes |
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-PRF-7808 |
O-Ring Material | Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Environmental Protection Type | Hermetically Sealed |
Shell Material | Stainless Steel |
Number of Power Positions | 22 |
Preloaded | Yes |
Keying | Keyway Polarization N |
Keying & Polarized Position Locations | A |
Factory Installed Backshell | No |
Number of Positions | 22 |
Contact Quantity (Size 16) | 3 |
Contact Layout Arrangement | 13 – 35 |
Contact Type | Pin |
Contact Quantity (Size 22D) | 22 |
Assembly Length | 28.65mm, 1.128in |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 600VAC |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Square Flange |
Flange | Jam Nut |
Mating Retention Type | Threaded |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Panel Mount Feature | With |
Mating Retention | With |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel |
Shielded | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Type | Jam Nut Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Sealable | Yes |
Shell Size | 13 |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 22 Position Pin Contact Jam Nut Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDTS24Y13-35PAV001?
Additional datasheets, footprints and schematics for YDTS24Y13-35PAV001 are listed on our Part Details page. You can also find images and similar parts to YDTS24Y13-35PAV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS24Y13-35PAV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS24Y13-35PAV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS24Y13-35PAV001 fall under?
The YDTS24Y13-35PAV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS24Y13-35PAV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS24Y13-35PAV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS24Y13-35PAV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS24Y13-35PAV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS24Y13-35PAV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS24Y13-35PAV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS24Y13-35PAV001?
You can fill out our help required form which you can use to request a quote for YDTS24Y13-35PAV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.