Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS24Y11-05PNV001 |
Fluid Type | MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, Coolanol 25, SEA-AMS1424 Type I, MIL-PRF-7808 |
---|---|
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Preloaded | Yes |
Keying & Polarized Position Locations | N |
Keying | Keyway Polarization N |
Number of Positions | 5 |
Number of Power Positions | 5 |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 5 |
Contact Layout Arrangement | 11 – 5 |
Contact Type | Pin |
Assembly Length | 29.2mm, 1.15in |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Connector System | Wire-to-Panel |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Assembly Type | Electrical Connector |
Shell Size | 11 |
Shell Type | Jam Nut Receptacle |
Connector Style | Receptacle |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 5 Position Pin Contact Jam Nut Solder Cup | Avnet America |
Circular Connector, HERM RECP | TE Connectivity YDTS24Y11-05PNV001 | RS Americas |
Where can I find additional details, specifications and documents for a YDTS24Y11-05PNV001?
Additional datasheets, footprints and schematics for YDTS24Y11-05PNV001 are listed on our Part Details page. You can also find images and similar parts to YDTS24Y11-05PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS24Y11-05PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS24Y11-05PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS24Y11-05PNV001 fall under?
The YDTS24Y11-05PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS24Y11-05PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS24Y11-05PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS24Y11-05PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS24Y11-05PNV001 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for YDTS24Y11-05PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS24Y11-05PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS24Y11-05PNV001?
You can fill out our help required form which you can use to request a quote for YDTS24Y11-05PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.