Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS24Y11-05PA0000 |
No distributors results available
Feedthrough Type | No |
---|---|
Fluid Type | M2-V, MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, Coolanol 25, SEA-AMS1424 Type I |
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass |
Environmental Protection | Yes |
Keying | Keyway Polarization N |
Number of Signal Positions | 5 |
Number of Positions | 5 |
Keying & Polarized Position Locations | N |
Factory Installed Backshell | No |
Preloaded | No |
Number of Power Positions | 0 |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 11 – 5 |
Reverse Gender | Standard |
Contact Quantity (Size 20) | 5 |
Wire Size | 20 – 24AWG |
Assembly Length | 1.15in, 29.2mm |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | 0° |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Threaded |
Polarization Code | A |
Flange | Jam Nut |
Panel Mount Feature | With |
Panel Mount Feature Type | Jam Nut |
Circuit Application | Signal |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shell Size | 11 |
Connector System | Cable-to-Panel |
Product Type | Connector |
Shell Type | Jam Nut Receptacle |
Assembly Type | Electrical Connector |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a YDTS24Y11-05PA0000?
Additional datasheets, footprints and schematics for YDTS24Y11-05PA0000 are listed on our Part Details page. You can also find images and similar parts to YDTS24Y11-05PA0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS24Y11-05PA0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS24Y11-05PA0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS24Y11-05PA0000 fall under?
The YDTS24Y11-05PA0000 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS24Y11-05PA0000 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS24Y11-05PA0000 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS24Y11-05PA0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS24Y11-05PA0000 have stock available?
There is no stock from authorised distributors for YDTS24Y11-05PA0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS24Y11-05PA0000 often in real-time on the comparison pages.
What if I can't find stock of YDTS24Y11-05PA0000?
You can fill out our help required form which you can use to request a quote for YDTS24Y11-05PA0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.