Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS24W2544420PN04 |
Shell Plating Material | Cadmium, O.D. |
---|---|
Fluid Type | M2-V, MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, Coolanol 25, SEA-AMS1424 Type I |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Elastomer Sealed |
Shell Material | Aluminum |
O-Ring Material | Silicone |
Peripheral Seal Material | Silicone |
Environmental Protection | Yes |
Feedthrough Type | No |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Power Positions | 8 |
Keying & Polarized Position Locations | N |
Factory Installed Backshell | No |
Number of Positions | 8 |
Contact Layout Arrangement | 25 – 44420 |
Contact Type | Pin |
Contact Quantity (Size 20) | 4 |
Panel Thickness | .062 – .126in, 1.58 – 3.2mm |
Assembly Length | 32.5mm, 1.28in |
Alignment Keyed | Clocking |
Flange | Jam Nut Flange |
Panel Mount Feature Type | Jam Nut |
Panel Mount Feature | With |
Mating Retention Type | Triple Start Threaded |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Mating Retention | With |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Product Type | Connector |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Panel |
Shell Type | Jam Nut Receptacle |
Shell Size | 25 |
Sealable | Yes |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 175°F, -85 – 347°C |
Circular Connector MIL-DTL-38999 Receptacle 8 Position Pin Contact Flange Mount Crimp | Avnet America |
RECEPT JAM NUT HIGH CURRENT | TTI Europe |
Where can I find additional details, specifications and documents for a YDTS24W2544420PN04?
Additional datasheets, footprints and schematics for YDTS24W2544420PN04 are listed on our Part Details page. You can also find images and similar parts to YDTS24W2544420PN04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS24W2544420PN04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS24W2544420PN04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS24W2544420PN04 fall under?
The YDTS24W2544420PN04 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS24W2544420PN04 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS24W2544420PN04 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS24W2544420PN04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS24W2544420PN04 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for YDTS24W2544420PN04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS24W2544420PN04 often in real-time on the comparison pages.
What if I can't find stock of YDTS24W2544420PN04?
You can fill out our help required form which you can use to request a quote for YDTS24W2544420PN04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.