Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS24W15-19PAC001 |
Prices starting from US$148.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$148.07
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Shell Plating Material | Cadmium, O.D. |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum 6061-T6 |
Number of Signal Positions | 19 |
Preloaded | No |
Number of Power Positions | 0 |
Number of Positions | 19 |
Contact Type | Less Pin |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Contact Layout Arrangement | 15 – 19 |
Wire Size | .2 – .52mm², 24 – 20AWG |
Alignment Keyed | Clocking |
Polarization Code | C |
Mating Retention | With |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Circuit Application | Signal |
Connector Style | Receptacle |
Product Type | Connector |
Shell Type | Jam Nut Receptacle |
Shell Size | 15 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector System | Cable-to-Panel |
Shielded | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector MIL-DTL-38999 Receptacle 19 Position Pin Contact Jam Nut Crimp | Avnet America |
Where can I find additional details, specifications and documents for a YDTS24W15-19PAC001?
Additional datasheets, footprints and schematics for YDTS24W15-19PAC001 are listed on our Part Details page. You can also find images and similar parts to YDTS24W15-19PAC001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS24W15-19PAC001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS24W15-19PAC001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS24W15-19PAC001 fall under?
The YDTS24W15-19PAC001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS24W15-19PAC001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS24W15-19PAC001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS24W15-19PAC001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS24W15-19PAC001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS24W15-19PAC001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS24W15-19PAC001 often in real-time on the comparison pages.
What if I can't find stock of YDTS24W15-19PAC001?
You can fill out our help required form which you can use to request a quote for YDTS24W15-19PAC001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.