Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS24T17-26PB6149 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shell Material | Aluminum 6061-T6 |
---|---|
Shell Plating Material | Nickel PTFE |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Number of Power Positions | 0 |
Preloaded | No |
Number of Positions | 26 |
Number of Signal Positions | 26 |
Contact Layout Arrangement | 17 – 26 |
Reverse Gender | No |
Contact Current Rating (Max) | 7.5A |
Contact Type | Pin |
Wire Size | 24 – 20AWG, .2 – .52mm² |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Polarization Code | B |
Connector Mounting Type | Panel |
Mating Retention | With |
Circuit Application | Signal |
Shell Type | Jam Nut Receptacle |
Sealable | Yes |
Shell Size | 17 |
Connector Style | Receptacle |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Product Type | Connector |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Housing MIL-DTL-38999 Receptacle 26 Position Pin Contact Jam Nut | Avnet America |
Where can I find additional details, specifications and documents for a YDTS24T17-26PB6149?
Additional datasheets, footprints and schematics for YDTS24T17-26PB6149 are listed on our Part Details page. You can also find images and similar parts to YDTS24T17-26PB6149 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS24T17-26PB6149 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS24T17-26PB6149 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS24T17-26PB6149 fall under?
The YDTS24T17-26PB6149 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS24T17-26PB6149 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS24T17-26PB6149 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS24T17-26PB6149 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS24T17-26PB6149 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS24T17-26PB6149.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS24T17-26PB6149 often in real-time on the comparison pages.
What if I can't find stock of YDTS24T17-26PB6149?
You can fill out our help required form which you can use to request a quote for YDTS24T17-26PB6149 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.