YDTS24N21-16ZEV001 Circular Connectors by TE Connectivity

HERM RECP

Status: Active
Series: -
RoHS: Unknown
Aliases: YDTS24N21-16ZEV001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Insulation Material Glass
Shell Material Stainless Steel
Hermetically Sealed Yes
Preloaded No
Number of Power Positions 0
Number of Signal Positions 16
Number of Positions 16
Contact Current Rating (Max) 13A
Contact Layout Arrangement 21 – 16
Reverse Gender Standard
Contact Type Eyelet Socket
Wire Size 16 – 20AWG
Alignment Keyed
Mating Retention Type Threaded
嵌合調整のタイプ Keyed
Polarization Code E
Circuit Application Signal
Shell Size 21
Connector System Cable-to-Panel
Connector & Contact Terminates To Wire & Cable
Shell Type Jam Nut Receptacle
Product Type Connector
Sealable Yes
Operating Temperature Range -85 – 392°F, -65 – 200°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YDTS24N21-16ZEV001?

Additional datasheets, footprints and schematics for YDTS24N21-16ZEV001 are listed on our Part Details page. You can also find images and similar parts to YDTS24N21-16ZEV001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YDTS24N21-16ZEV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS24N21-16ZEV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YDTS24N21-16ZEV001 fall under?

The YDTS24N21-16ZEV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.

Can I view similar or alternative parts?

You can view similar parts to YDTS24N21-16ZEV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS24N21-16ZEV001 you can contact the distributor directly for product support, shipping queries etc.

Is the YDTS24N21-16ZEV001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YDTS24N21-16ZEV001 have stock available?

There is no stock from authorised distributors for YDTS24N21-16ZEV001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YDTS24N21-16ZEV001 often in real-time on the comparison pages.

What if I can't find stock of YDTS24N21-16ZEV001?

You can fill out our help required form which you can use to request a quote for YDTS24N21-16ZEV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay