Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS24N09-35PNV001 |
Prices starting from US$92.29
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$92.29
|
-
|
Buy Now |
Fluid Type | M2-V, MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, Coolanol 25 |
---|---|
Shell Material | Stainless Steel |
Shell Plating Material | Nickel |
O-Ring Material | Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection | Yes |
Feedthrough Type | No |
Preloaded | Yes |
Number of Power Positions | 6 |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Positions | 6 |
Keying & Polarized Position Locations | N |
Contact Type | Pin |
Contact Layout Arrangement | 9 – 35 |
Contact Quantity (Size 22D) | 66 |
Assembly Length | 1.185in, 30.1mm |
Operating Voltage | 400VAC, 550VDC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Panel Mount Feature Type | Jam Nut |
Flange | Jam Nut |
Mating Retention Type | Triple Start Threaded |
Polarization Code | N |
Mating Retention | With |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Shielded | Yes |
Shell Type | Jam Nut Receptacle |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Size | F (32) |
Connector Style | Receptacle |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 6 Position Pin Contact Jam Nut Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDTS24N09-35PNV001?
Additional datasheets, footprints and schematics for YDTS24N09-35PNV001 are listed on our Part Details page. You can also find images and similar parts to YDTS24N09-35PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS24N09-35PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS24N09-35PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS24N09-35PNV001 fall under?
The YDTS24N09-35PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS24N09-35PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS24N09-35PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS24N09-35PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS24N09-35PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS24N09-35PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS24N09-35PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS24N09-35PNV001?
You can fill out our help required form which you can use to request a quote for YDTS24N09-35PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.