Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS24F09-98PD6149 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Shell Plating Material | Electroless Nickel |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum 6061-T6 |
Number of Power Positions | 0 |
Number of Signal Positions | 3 |
Number of Positions | 3 |
Preloaded | No |
Contact Layout Arrangement | 9 – 98 |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Wire Size | .2 – .52mm², 24 – 20AWG |
Alignment Keyed | Clocking |
Polarization Code | D |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Size | 9 |
Shell Type | Jam Nut Receptacle |
Product Type | Connector |
Sealable | Yes |
Connector Style | Receptacle |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Housing MIL-DTL-38999 Receptacle 3 Position Pin Contact Jam Nut | Avnet America |
Where can I find additional details, specifications and documents for a YDTS24F09-98PD6149?
Additional datasheets, footprints and schematics for YDTS24F09-98PD6149 are listed on our Part Details page. You can also find images and similar parts to YDTS24F09-98PD6149 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS24F09-98PD6149 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS24F09-98PD6149 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS24F09-98PD6149 fall under?
The YDTS24F09-98PD6149 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS24F09-98PD6149 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS24F09-98PD6149 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS24F09-98PD6149 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS24F09-98PD6149 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS24F09-98PD6149.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS24F09-98PD6149 often in real-time on the comparison pages.
What if I can't find stock of YDTS24F09-98PD6149?
You can fill out our help required form which you can use to request a quote for YDTS24F09-98PD6149 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.