Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS23Y09-98PAV001 |
Prices starting from US$79.26
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$79.26
|
-
|
Buy Now |
Insulation Material | Glass/Silicone |
---|---|
Fluid Type | MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), M2-V, Coolanol 25, SEA-AMS1424 Type I |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Shell Material | Stainless Steel |
Feedthrough Type | No |
Number of Power Positions | 3 |
Preloaded | Yes |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | A |
Number of Positions | 3 |
Contact Type | Pin |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 9 – 98 |
Assembly Length | 1.106in, 28.1mm |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention Type | Triple Start Threaded |
Connector Mounting Type | Panel |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Panel Mount Feature | With |
Flange | Solder Mount |
Panel Mount Feature Type | Weld Mount |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Shell Size | 9 |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Jam Nut Receptacle |
Connector System | Wire-to-Panel |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 3 Position Pin Contact Weld Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDTS23Y09-98PAV001?
Additional datasheets, footprints and schematics for YDTS23Y09-98PAV001 are listed on our Part Details page. You can also find images and similar parts to YDTS23Y09-98PAV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS23Y09-98PAV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS23Y09-98PAV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS23Y09-98PAV001 fall under?
The YDTS23Y09-98PAV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS23Y09-98PAV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS23Y09-98PAV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS23Y09-98PAV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS23Y09-98PAV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS23Y09-98PAV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS23Y09-98PAV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS23Y09-98PAV001?
You can fill out our help required form which you can use to request a quote for YDTS23Y09-98PAV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.