Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS21Y11-98PBV001 |
Prices starting from US$71.90
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$71.90
|
-
|
Buy Now |
Fluid Type | Coolanol 25, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8), MIL-PRF-7808, MIL-PRF-23699 |
---|---|
Feedthrough Type | No |
Shell Material | Stainless Steel |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Environmental Protection | Yes |
Preloaded | Yes |
Factory Installed Backshell | No |
Number of Power Positions | 6 |
Number of Positions | 6 |
Keying | Keyway Polarization B |
Keying & Polarized Position Locations | B |
Contact Layout Arrangement | 11 – 98 |
Contact Type | Pin |
Contact Quantity (Size 20) | 6 |
Assembly Length | 1.106in, 28.1mm |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Flange | Solder Mount |
Mating Retention | With |
Panel Mount Feature Type | Solder Mount |
Polarization Code | B |
Connector Mounting Type | Panel |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Assembly Type | Electrical Connector |
Shell Type | Jam Nut Receptacle |
Shell Size | 11 |
Sealable | Yes |
Connector System | Wire-to-Panel |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 6 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDTS21Y11-98PBV001?
Additional datasheets, footprints and schematics for YDTS21Y11-98PBV001 are listed on our Part Details page. You can also find images and similar parts to YDTS21Y11-98PBV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS21Y11-98PBV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS21Y11-98PBV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS21Y11-98PBV001 fall under?
The YDTS21Y11-98PBV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS21Y11-98PBV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS21Y11-98PBV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS21Y11-98PBV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS21Y11-98PBV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS21Y11-98PBV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS21Y11-98PBV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS21Y11-98PBV001?
You can fill out our help required form which you can use to request a quote for YDTS21Y11-98PBV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.