Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS21H17-99DDV001 |
Prices starting from US$313.14
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$313.14
|
-
|
Buy Now |
Hermetically Sealed | Yes |
---|---|
Shell Material | Stainless Steel |
Insulation Material | Glass |
Number of Positions | 23 |
Number of Power Positions | 0 |
Preloaded | No |
Number of Signal Positions | 23 |
Contact Layout Arrangement | 17 – 99 |
Contact Type | PC Tail Socket |
Contact Current Rating (Max) | 13A |
Reverse Gender | Standard |
Wire Size | 16 – 20AWG |
Alignment Keyed | 0° |
Polarization Code | D |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Threaded |
Circuit Application | Signal |
Connector Style | Solder Flange |
Shell Size | E (17) |
Product Type | Connector |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 23 Position Socket Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDTS21H17-99DDV001?
Additional datasheets, footprints and schematics for YDTS21H17-99DDV001 are listed on our Part Details page. You can also find images and similar parts to YDTS21H17-99DDV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS21H17-99DDV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS21H17-99DDV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS21H17-99DDV001 fall under?
The YDTS21H17-99DDV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS21H17-99DDV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS21H17-99DDV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS21H17-99DDV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS21H17-99DDV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS21H17-99DDV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS21H17-99DDV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS21H17-99DDV001?
You can fill out our help required form which you can use to request a quote for YDTS21H17-99DDV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.