Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS21H11-04CDV001 |
Prices starting from US$93.57
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$93.57
|
-
|
Buy Now |
Shell Material | Stainless Steel |
---|---|
Hermetically Sealed | Yes |
Insulation Material | Glass |
Number of Signal Positions | 4 |
Number of Power Positions | 0 |
Preloaded | No |
Number of Positions | 4 |
Contact Layout Arrangement | B (11-04) |
Reverse Gender | Standard |
Contact Current Rating (Max) | 7.5A |
Contact Type | PC Tail Pin |
Wire Size | 20AWG |
Alignment Keyed | 0° |
Mating Retention Type | Threaded |
嵌合調整のタイプ | Keyed |
Polarization Code | D |
Circuit Application | Signal |
Sealable | Yes |
Connector Style | Solder Flange |
Shell Size | B (11) |
Connector System | Cable-to-Panel |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 4 Position Pin Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDTS21H11-04CDV001?
Additional datasheets, footprints and schematics for YDTS21H11-04CDV001 are listed on our Part Details page. You can also find images and similar parts to YDTS21H11-04CDV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS21H11-04CDV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS21H11-04CDV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS21H11-04CDV001 fall under?
The YDTS21H11-04CDV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS21H11-04CDV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS21H11-04CDV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS21H11-04CDV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS21H11-04CDV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS21H11-04CDV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS21H11-04CDV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS21H11-04CDV001?
You can fill out our help required form which you can use to request a quote for YDTS21H11-04CDV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.