Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS20Z11-02PNV001 |
Prices starting from US$181.26
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$181.26
|
-
|
Buy Now |
Shell Plating Material | Black Zinc Nickel |
---|---|
Shell Material | Aluminum 6061-T6 |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Number of Signal Positions | 0 |
Number of Positions | 2 |
Preloaded | No |
Number of Power Positions | 2 |
Reverse Gender | No |
Contact Type | Pin |
Contact Layout Arrangement | 11 – 2 |
Contact Current Rating (Max) | 13A |
Wire Size | 20 – 16AWG, .52 – 1.31mm² |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Mating Retention | With |
Polarization Code | N |
Circuit Application | Power |
Shielded | Yes |
Shell Size | 11 |
Shell Type | Square Flange Receptacle |
Sealable | Yes |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector System | Cable-to-Panel |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector MIL-DTL-38999 Receptacle 2 Position Pin Contact Flange Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a YDTS20Z11-02PNV001?
Additional datasheets, footprints and schematics for YDTS20Z11-02PNV001 are listed on our Part Details page. You can also find images and similar parts to YDTS20Z11-02PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS20Z11-02PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20Z11-02PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS20Z11-02PNV001 fall under?
The YDTS20Z11-02PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS20Z11-02PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20Z11-02PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS20Z11-02PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS20Z11-02PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS20Z11-02PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS20Z11-02PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS20Z11-02PNV001?
You can fill out our help required form which you can use to request a quote for YDTS20Z11-02PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.