YDTS20Y17-08CEV001 Circular Connectors by TE Connectivity

HERM RECP

Status: Active
Series: -
RoHS: Unknown
Aliases: YDTS20Y17-08CEV001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Shell Material Stainless Steel
Hermetically Sealed Yes
Insulation Material Glass
Preloaded No
Number of Positions 8
Number of Signal Positions 8
Number of Power Positions 0
Contact Type PC Tail Pin
Reverse Gender Standard
Contact Current Rating (Max) 13A
Contact Layout Arrangement 17 – 8
Wire Size 16 – 20AWG
Alignment Keyed
Polarization Code E
嵌合調整のタイプ Keyed
Mating Retention Type Threaded
Circuit Application Signal
Connector Style Square Flange
Shell Type Square Flange Receptacle
Shell Size E (17)
Sealable Yes
Product Type Connector
Connector & Contact Terminates To Wire & Cable
Connector System Cable-to-Panel
Operating Temperature Range -65 – 200°C, -85 – 392°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YDTS20Y17-08CEV001?

Additional datasheets, footprints and schematics for YDTS20Y17-08CEV001 are listed on our Part Details page. You can also find images and similar parts to YDTS20Y17-08CEV001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YDTS20Y17-08CEV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20Y17-08CEV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YDTS20Y17-08CEV001 fall under?

The YDTS20Y17-08CEV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.

Can I view similar or alternative parts?

You can view similar parts to YDTS20Y17-08CEV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20Y17-08CEV001 you can contact the distributor directly for product support, shipping queries etc.

Is the YDTS20Y17-08CEV001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YDTS20Y17-08CEV001 have stock available?

There is no stock from authorised distributors for YDTS20Y17-08CEV001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YDTS20Y17-08CEV001 often in real-time on the comparison pages.

What if I can't find stock of YDTS20Y17-08CEV001?

You can fill out our help required form which you can use to request a quote for YDTS20Y17-08CEV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay