Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS20Y13-08PNV001 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Environmental Protection Type | Hermetically Sealed |
---|---|
Fluid Type | MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-PRF-7808 |
Peripheral Seal Material | Silicone |
Hermetically Sealed | Yes |
Shell Material | Stainless Steel |
Feedthrough Type | No |
Environmental Protection | Yes |
Insulation Material | Glass |
Number of Signal Positions | 8 |
Preloaded | No |
Number of Positions | 8 |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Number of Power Positions | 0 |
Keying & Polarized Position Locations | N |
Contact Layout Arrangement | 13 – 8 |
Reverse Gender | Standard |
Contact Type | Solder Cup Pin |
Contact Quantity (Size 20) | 8 |
Contact Current Rating (Max) | 7.5A |
Assembly Length | 33.7mm, 1.327in |
Wire Size | 20 – 24AWG |
Operating Voltage | 600VAC, 850VDC |
Voltage | 2300Vrms |
Alignment Keyed | 0° |
Mating Retention Type | Threaded |
Polarization Code | N |
Panel Mount Feature Type | Square Flange |
Panel Mount Feature | With |
Flange | Square Flange |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Signal |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Type | Square Flange Receptacle |
Connector Style | Square Flange |
Product Type | Connector |
Shell Size | C (13) |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 8 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDTS20Y13-08PNV001?
Additional datasheets, footprints and schematics for YDTS20Y13-08PNV001 are listed on our Part Details page. You can also find images and similar parts to YDTS20Y13-08PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS20Y13-08PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20Y13-08PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS20Y13-08PNV001 fall under?
The YDTS20Y13-08PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS20Y13-08PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20Y13-08PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS20Y13-08PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS20Y13-08PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS20Y13-08PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS20Y13-08PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS20Y13-08PNV001?
You can fill out our help required form which you can use to request a quote for YDTS20Y13-08PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.