Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS20Y09-98PDV001 |
Prices starting from US$74.91
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$74.91
|
-
|
Buy Now |
Environmental Protection Type | Hermetically Sealed |
---|---|
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-23699, SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-7808, Coolanol 25, M2-V |
Environmental Protection | Yes |
Hermetically Sealed | Yes |
Peripheral Seal Material | Silicone |
Insulation Material | Glass |
Shell Material | Stainless Steel |
Feedthrough Type | Yes |
Keying | Keyway Polarization D |
Number of Positions | 3 |
Number of Power Positions | 0 |
Preloaded | No |
Keying & Polarized Position Locations | D |
Number of Signal Positions | 3 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 9 – 98 |
Contact Quantity (Size 20) | 3 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | Standard |
Contact Type | Solder Cup Pin |
Assembly Length | 1.327in, 33.7mm |
Wire Size | 20 – 24AWG |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | 0° |
嵌合調整のタイプ | Keyed |
Panel Mount Feature Type | Square Flange |
Mating Retention Type | Threaded |
Polarization Code | D |
Panel Mount Feature | With |
Flange | Square Flange |
Durability Rating | 500Cycles |
Circuit Application | Signal |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Square Flange |
Connector System | Cable-to-Panel |
Product Type | Connector |
Sealable | Yes |
Shell Type | Square Flange Receptacle |
Assembly Type | Electrical Connector |
Shell Size | A (09) |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 3 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDTS20Y09-98PDV001?
Additional datasheets, footprints and schematics for YDTS20Y09-98PDV001 are listed on our Part Details page. You can also find images and similar parts to YDTS20Y09-98PDV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS20Y09-98PDV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20Y09-98PDV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS20Y09-98PDV001 fall under?
The YDTS20Y09-98PDV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS20Y09-98PDV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20Y09-98PDV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS20Y09-98PDV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS20Y09-98PDV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS20Y09-98PDV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS20Y09-98PDV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS20Y09-98PDV001?
You can fill out our help required form which you can use to request a quote for YDTS20Y09-98PDV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.