Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS20W23-35BN0000 |
Prices starting from US$121.58
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$121.58
|
-
|
Buy Now |
Shell Plating Material | Cadmium, O.D. |
---|---|
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum 6061-T6 |
Number of Signal Positions | 100 |
Number of Positions | 100 |
Preloaded | No |
Number of Power Positions | 0 |
Contact Current Rating (Max) | 5A |
Reverse Gender | No |
Contact Type | Less Socket |
Contact Layout Arrangement | 23 – 35 |
Wire Size | 28 – 22AWG, .08 – .33mm² |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
Polarization Code | N |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Product Type | Connector |
Shell Size | 23 |
Connector System | Cable-to-Panel |
Connector Style | Receptacle |
Shell Type | Square Flange Receptacle |
Sealable | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Housing MIL-DTL-38999 Receptacle 100 Position Socket Contact Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a YDTS20W23-35BN0000?
Additional datasheets, footprints and schematics for YDTS20W23-35BN0000 are listed on our Part Details page. You can also find images and similar parts to YDTS20W23-35BN0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS20W23-35BN0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20W23-35BN0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS20W23-35BN0000 fall under?
The YDTS20W23-35BN0000 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS20W23-35BN0000 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20W23-35BN0000 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS20W23-35BN0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS20W23-35BN0000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS20W23-35BN0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS20W23-35BN0000 often in real-time on the comparison pages.
What if I can't find stock of YDTS20W23-35BN0000?
You can fill out our help required form which you can use to request a quote for YDTS20W23-35BN0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.