Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS20W17-08AA0000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shell Plating Material | Cadmium, O.D. |
---|---|
Hermetically Sealed | No |
Shell Material | Aluminum 6061-T6 |
Insulation Material | Hard Dielectric/Silicone |
Preloaded | No |
Number of Power Positions | 8 |
Number of Signal Positions | 0 |
Number of Positions | 8 |
Contact Type | Less Pin |
Contact Current Rating (Max) | 13A |
Reverse Gender | No |
Contact Layout Arrangement | 17 – 8 |
Wire Size | .52 – 1.31mm², 20 – 16AWG |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Circuit Application | Power |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Square Flange Receptacle |
Sealable | Yes |
Connector Style | Receptacle |
Shell Size | 17 |
Connector System | Cable-to-Panel |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Housing MIL-DTL-38999 Receptacle 8 Position Pin Contact Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a YDTS20W17-08AA0000?
Additional datasheets, footprints and schematics for YDTS20W17-08AA0000 are listed on our Part Details page. You can also find images and similar parts to YDTS20W17-08AA0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS20W17-08AA0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20W17-08AA0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS20W17-08AA0000 fall under?
The YDTS20W17-08AA0000 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS20W17-08AA0000 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20W17-08AA0000 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS20W17-08AA0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS20W17-08AA0000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS20W17-08AA0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS20W17-08AA0000 often in real-time on the comparison pages.
What if I can't find stock of YDTS20W17-08AA0000?
You can fill out our help required form which you can use to request a quote for YDTS20W17-08AA0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.