Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS20N25-29ZCV001 |
No distributors results available
Hermetically Sealed | Yes |
---|---|
Shell Material | Stainless Steel |
Insulation Material | Glass |
Shell Plating Material | Electrodeposited Nickel |
Number of Power Positions | 0 |
Number of Positions | 29 |
Number of Signal Positions | 29 |
Contact Layout Arrangement | 25 – 29 |
Contact Type | Eyelet Socket |
Contact Current Rating (Max) | 13A |
Reverse Gender | Standard |
Wire Size | 16AWG |
Alignment Keyed | 0° |
Mating Retention Type | Threaded |
嵌合調整のタイプ | Keyed |
Polarization Code | C |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector System | Cable-to-Panel |
Shell Size | J (25) |
Sealable | Yes |
Connector Style | Square Flange |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Where can I find additional details, specifications and documents for a YDTS20N25-29ZCV001?
Additional datasheets, footprints and schematics for YDTS20N25-29ZCV001 are listed on our Part Details page. You can also find images and similar parts to YDTS20N25-29ZCV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS20N25-29ZCV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20N25-29ZCV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS20N25-29ZCV001 fall under?
The YDTS20N25-29ZCV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS20N25-29ZCV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20N25-29ZCV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS20N25-29ZCV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS20N25-29ZCV001 have stock available?
There is no stock from authorised distributors for YDTS20N25-29ZCV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS20N25-29ZCV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS20N25-29ZCV001?
You can fill out our help required form which you can use to request a quote for YDTS20N25-29ZCV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.