YDTS20N17-35PEV001 Circular Connectors by TE Connectivity

HERM RECP

Status: Active
Series: -
RoHS: Unknown
Aliases: YDTS20N17-35PEV001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Hermetically Sealed Yes
Shell Material Stainless Steel
Insulation Material Glass
Shell Plating Material Electrodeposited Nickel
Number of Signal Positions 55
Preloaded No
Number of Positions 55
Number of Power Positions 0
Contact Layout Arrangement 17 – 35
Reverse Gender Standard
Contact Type Solder Cup Pin
Contact Current Rating (Max) 5A
Wire Size 22AWG
Alignment Keyed
Polarization Code E
Mating Retention Type Threaded
嵌合調整のタイプ Keyed
Circuit Application Signal
Shell Size E (17)
Product Type Connector
Sealable Yes
Connector Style Square Flange
Connector & Contact Terminates To Wire & Cable
Connector System Cable-to-Panel
Operating Temperature Range -85 – 392°F, -65 – 200°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a YDTS20N17-35PEV001?

Additional datasheets, footprints and schematics for YDTS20N17-35PEV001 are listed on our Part Details page. You can also find images and similar parts to YDTS20N17-35PEV001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YDTS20N17-35PEV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20N17-35PEV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YDTS20N17-35PEV001 fall under?

The YDTS20N17-35PEV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.

Can I view similar or alternative parts?

You can view similar parts to YDTS20N17-35PEV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20N17-35PEV001 you can contact the distributor directly for product support, shipping queries etc.

Is the YDTS20N17-35PEV001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YDTS20N17-35PEV001 have stock available?

There is no stock from authorised distributors for YDTS20N17-35PEV001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YDTS20N17-35PEV001 often in real-time on the comparison pages.

What if I can't find stock of YDTS20N17-35PEV001?

You can fill out our help required form which you can use to request a quote for YDTS20N17-35PEV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay