Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS20N11-35PNV001 |
Prices starting from US$76.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$130.28
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$105.85
|
235
in stock
|
Buy Now | |
Rapid Electronics
from US$151.74
|
235
in stock
|
Buy Now | |
Chip One Stop
from US$76.60
|
235
in stock
|
Buy Now | |
Farnell
from US$152.48
|
188
in stock
|
Buy Now | |
Avnet America
from US$94.52
|
-
|
Buy Now |
Environmental Protection Type | Hermetically Sealed |
---|---|
Hermetically Sealed | Yes |
Shell Plating Material | Electrodeposited Nickel |
Peripheral Seal Material | Silicone |
Shell Material | Stainless Steel |
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), MIL-PRF-7808, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-PRF-23699 |
Feedthrough Type | No |
Environmental Protection | Yes |
Insulation Material | Glass |
Preloaded | No |
Factory Installed Backshell | No |
Number of Signal Positions | 13 |
Number of Positions | 13 |
Number of Power Positions | 0 |
Keying | Keyway Polarization N |
Keying & Polarized Position Locations | N |
Contact Current Rating (Max) | 5A |
Contact Quantity (Size 22D) | 13 |
Reverse Gender | Standard |
Contact Layout Arrangement | B35 (11-35) |
Contact Type | Solder Cup Pin |
Assembly Length | 1.327in, 33.7mm |
Wire Size | 22AWG |
Voltage | 1300Vrms |
Operating Voltage | 400VAC, 550VDC |
Alignment Keyed | 0° |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Threaded |
Polarization Code | N |
Flange | Square Flange |
Panel Mount Feature Type | Square Flange |
Durability Rating | 500Cycles |
Circuit Application | Signal |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector System | Cable-to-Panel |
Shell Size | B (11) |
Connector Style | Square Flange |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Circular Mil Spec Connector Herm Recp |Deutsch Te Connectivity YDTS20N11-35PNV001 | Newark Electronics |
Circular MIL Spec Connector HERM RECP | Rapid Electronics |
DEUTSCH - TE Connectivity Standard Circular Connector HERM RECP | Distrelec |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 13 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDTS20N11-35PNV001?
Additional datasheets, footprints and schematics for YDTS20N11-35PNV001 are listed on our Part Details page. You can also find images and similar parts to YDTS20N11-35PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS20N11-35PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20N11-35PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS20N11-35PNV001 fall under?
The YDTS20N11-35PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS20N11-35PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20N11-35PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS20N11-35PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS20N11-35PNV001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for YDTS20N11-35PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS20N11-35PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS20N11-35PNV001?
You can fill out our help required form which you can use to request a quote for YDTS20N11-35PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.