Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDL64H-14-15PNV001 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Peripheral Seal Material | Silicone |
---|---|
O-Ring Material | Silicone |
Shell Plating Material | Tin |
Feedthrough Type | No |
Shell Material | Carbon Steel |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Environmental Protection | Yes |
Number of Power Positions | 15 |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Preloaded | Yes |
Number of Positions | 15 |
Contact Layout Arrangement | 14 – 15 |
Contact Quantity (Size 20) | 15 |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Assembly Length | .946in, 24.03mm |
Panel Thickness | .125in, 3.18mm |
Wire Size | .2 – .52mm², 24 – 20AWG |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention Type | Bayonet |
Mating Retention | With |
Polarization Code | N |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Jam Nut Receptacle |
Shell Size | 14 |
Shielded | Yes |
Product Type | Connector |
Connector System | Wire-to-Panel |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector Bayonet Coupling Hermetic Receptacle 15 Position Pin Contact Jam Nut Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDL64H-14-15PNV001?
Additional datasheets, footprints and schematics for YDL64H-14-15PNV001 are listed on our Part Details page. You can also find images and similar parts to YDL64H-14-15PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDL64H-14-15PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDL64H-14-15PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDL64H-14-15PNV001 fall under?
The YDL64H-14-15PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDL64H-14-15PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDL64H-14-15PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDL64H-14-15PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDL64H-14-15PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDL64H-14-15PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDL64H-14-15PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDL64H-14-15PNV001?
You can fill out our help required form which you can use to request a quote for YDL64H-14-15PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.