Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDL60R-16-24S6C012 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shell Plating Material | Cadmium O.D. |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Shell Material | Aluminum |
Factory Installed Backshell | Without |
Preloaded | No |
Number of Positions | 24 |
Number of Power Positions | 24 |
Number of Signal Positions | 24 |
Contact Layout Arrangement | 16 – 24 |
Contact Current Rating (Max) | 7.5A |
Contact Type | Socket |
Reverse Gender | No |
Wire Size | .2 – .52mm², 12 – 14AWG |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Polarization Code | 6 |
Mating Retention | Bayonet |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Durability Rating | 500Cycles |
Product Type | Connector |
Connector Style | Receptacle |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Shell Size | 16 |
Sealable | Yes |
Shell Type | Square Flange |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector Bayonet Coupling Receptacle 24 Position Socket Contact Flange Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a YDL60R-16-24S6C012?
Additional datasheets, footprints and schematics for YDL60R-16-24S6C012 are listed on our Part Details page. You can also find images and similar parts to YDL60R-16-24S6C012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDL60R-16-24S6C012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDL60R-16-24S6C012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDL60R-16-24S6C012 fall under?
The YDL60R-16-24S6C012 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDL60R-16-24S6C012 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDL60R-16-24S6C012 you can contact the distributor directly for product support, shipping queries etc.
Is the YDL60R-16-24S6C012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDL60R-16-24S6C012 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDL60R-16-24S6C012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDL60R-16-24S6C012 often in real-time on the comparison pages.
What if I can't find stock of YDL60R-16-24S6C012?
You can fill out our help required form which you can use to request a quote for YDL60R-16-24S6C012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.