Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDL60H-14-12PNV001 |
Prices starting from US$127.92
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$127.92
|
-
|
Buy Now |
Feedthrough Type | No |
---|---|
Environmental Protection Type | Hermetically Sealed |
Shell Material | Carbon Steel |
Peripheral Seal Material | Silicone |
Shell Plating Material | Tin |
Hermetically Sealed | Yes |
Environmental Protection | Yes |
Insulation Material | Glass/Silicone |
Number of Power Positions | 12 |
Keying | Keyway Polarization N |
Preloaded | Yes |
Factory Installed Backshell | No |
Number of Positions | 12 |
Contact Quantity (Size 16) | 3 |
Contact Layout Arrangement | 14 – 12 |
Contact Type | Pin |
Contact Quantity (Size 20) | 9 |
Contact Current Rating (Max) | 7.5A |
Assembly Length | 29.51mm, 1.162in |
Wire Size | .2 – .52mm², 24 – 20AWG |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Panel Mount Feature Type | Square Flange |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet |
Connector Mounting Type | Panel |
Polarization Code | N |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Square Flange Receptacle |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector System | Wire-to-Panel |
Shell Size | 14 |
Product Type | Connector |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector Bayonet Coupling Hermetic Receptacle 12 Position Pin Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDL60H-14-12PNV001?
Additional datasheets, footprints and schematics for YDL60H-14-12PNV001 are listed on our Part Details page. You can also find images and similar parts to YDL60H-14-12PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDL60H-14-12PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDL60H-14-12PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDL60H-14-12PNV001 fall under?
The YDL60H-14-12PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDL60H-14-12PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDL60H-14-12PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDL60H-14-12PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDL60H-14-12PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDL60H-14-12PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDL60H-14-12PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDL60H-14-12PNV001?
You can fill out our help required form which you can use to request a quote for YDL60H-14-12PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.