Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDJT14H25-61PNV001 |
No distributors results available
O-Ring Material | Silicone |
---|---|
Shell Plating Material | Tin |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Shell Material | Carbon Steel |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection | Yes |
Feedthrough Type | No |
Number of Power Positions | 61 |
Number of Positions | 61 |
Keying | Keyway Polarization N |
Keying & Polarized Position Locations | N |
Factory Installed Backshell | No |
Preloaded | Yes |
Contact Quantity (Size 20) | 61 |
Contact Layout Arrangement | 25 – 61 |
Contact Type | Pin |
Assembly Length | 30.91mm, 1.217in |
Panel Thickness | 1.57 – 3.18mm, .062 – .125in |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Flange | Jam Nut Flange |
Mating Retention | With |
Connector Mounting Type | Panel |
Polarization Code | Normal |
Panel Mount Feature | With |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shell Type | Jam Nut Receptacle |
Sealable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Size | 25 |
Connector Style | Receptacle |
Shielded | Yes |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a YDJT14H25-61PNV001?
Additional datasheets, footprints and schematics for YDJT14H25-61PNV001 are listed on our Part Details page. You can also find images and similar parts to YDJT14H25-61PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDJT14H25-61PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDJT14H25-61PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDJT14H25-61PNV001 fall under?
The YDJT14H25-61PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDJT14H25-61PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDJT14H25-61PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDJT14H25-61PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDJT14H25-61PNV001 have stock available?
There is no stock from authorised distributors for YDJT14H25-61PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDJT14H25-61PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDJT14H25-61PNV001?
You can fill out our help required form which you can use to request a quote for YDJT14H25-61PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.