Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDIV44H21-16SNV001 |
No distributors results available
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-83133 (JP-8), MIL-PRF-5606, M2-V, Coolanol 25, SEA-AMS1424 Type I |
---|---|
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Shell Plating Material | Electrodeposited Nickel |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection | Yes |
Feedthrough Type | No |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Number of Positions | 16 |
Number of Power Positions | 16 |
Keying | Keyway Polarization N |
Contact Type | Socket |
Contact Quantity (Size 16) | 16 |
Contact Layout Arrangement | G16 (21-16) |
Panel Thickness | .059 – .126in, 1.5 – 3.2mm |
Assembly Length | 36.8mm, 1.44in |
Operating Voltage | 1250VDC, 900VAC |
Voltage | 2300Vrms |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Breech Coupling |
Polarization Code | N |
Mating Retention | With |
Panel Mount Feature Type | Jam Nut |
Flange | Jam Nut Flange |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | G (21) |
Shell Type | Jam Nut Receptacle |
Connector System | Wire-to-Panel |
Shielded | Yes |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector Style | Receptacle |
Product Type | Connector |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a YDIV44H21-16SNV001?
Additional datasheets, footprints and schematics for YDIV44H21-16SNV001 are listed on our Part Details page. You can also find images and similar parts to YDIV44H21-16SNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDIV44H21-16SNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDIV44H21-16SNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDIV44H21-16SNV001 fall under?
The YDIV44H21-16SNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDIV44H21-16SNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDIV44H21-16SNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDIV44H21-16SNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDIV44H21-16SNV001 have stock available?
There is no stock from authorised distributors for YDIV44H21-16SNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDIV44H21-16SNV001 often in real-time on the comparison pages.
What if I can't find stock of YDIV44H21-16SNV001?
You can fill out our help required form which you can use to request a quote for YDIV44H21-16SNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.